Vishay Intertechnology, Inc. Wirewound Resistors RWR71N3011FSBSL

Description
ESN-2A 3.01K 1% RWR71N3011FS BSL
Request a Quote Datasheet
Description
ESN-2A 3.01K 1% RWR71N3011FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N3011FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N3011FSBSL
Wirewound Resistors 3110-RWR71N3011FSBSL
ESN-2A 3.01K 1% RWR71N3011FS BSL

ESN-2A 3.01K 1% RWR71N3011FS BSL

Supplier's Site Datasheet
RES 3.01K OHM 2W 1% WW AXIAL - RWR71N3011FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% WW AXIAL
RWR71N3011FSBSL
RES 3.01K OHM 2W 1% WW AXIAL RWR71N3011FSBSL
RES 3.01Kohm 2W 1% WW AXIAL

RES 3.01Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N3011FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N3011FSBSL-ND
Through Hole Resistors RWR71N3011FSBSL-ND
3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N3011FSBSL RWR71N3011FSBSL RWR71N3011FSBSL-ND
Product Name Wirewound Resistors RES 3.01K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details