Vishay Intertechnology, Inc. Wirewound Resistors RWR71N3011FRS73

Description
ESN-2A 3.01K 1% RWR71N3011FR S73
Request a Quote Datasheet
Description
ESN-2A 3.01K 1% RWR71N3011FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N3011FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N3011FRS73
Wirewound Resistors 3110-RWR71N3011FRS73
ESN-2A 3.01K 1% RWR71N3011FR S73

ESN-2A 3.01K 1% RWR71N3011FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71N3011FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N3011FRS73-ND
Through Hole Resistors RWR71N3011FRS73-ND
3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.01K OHM 2W 1% WW AXIAL - RWR71N3011FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% WW AXIAL
RWR71N3011FRS73
RES 3.01K OHM 2W 1% WW AXIAL RWR71N3011FRS73
RES 3.01Kohm 2W 1% WW AXIAL

RES 3.01Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N3011FRS73 RWR71N3011FRS73-ND RWR71N3011FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.01K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details