Vishay Intertechnology, Inc. RES 2.8K OHM 2W 1% WW AXIAL RWR71N2801FSRSL

Description
RES 2.8Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 2W 1% WW AXIAL - RWR71N2801FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 2W 1% WW AXIAL
RWR71N2801FSRSL
RES 2.8K OHM 2W 1% WW AXIAL RWR71N2801FSRSL
RES 2.8Kohm 2W 1% WW AXIAL

RES 2.8Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N2801FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N2801FSRSL-ND
Through Hole Resistors RWR71N2801FSRSL-ND
2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71N2801FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N2801FSRSL
Wirewound Resistors 3110-RWR71N2801FSRSL
ESN-2A 2.8K 1% RWR71N2801FS RSL

ESN-2A 2.8K 1% RWR71N2801FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N2801FSRSL RWR71N2801FSRSL-ND 3110-RWR71N2801FSRSL
Product Name RES 2.8K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers