Vishay Intertechnology, Inc. Through Hole Resistors RWR71N22R1FSS70

Description
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N22R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N22R1FSS70-ND
Through Hole Resistors RWR71N22R1FSS70-ND
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.1 OHM 2W 1% WW AXIAL - RWR71N22R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR71N22R1FSS70
RES 22.1 OHM 2W 1% WW AXIAL RWR71N22R1FSS70
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71N22R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N22R1FSS70
Wirewound Resistors 3110-RWR71N22R1FSS70
ESN-2A 22.1 1% RWR71N22R1FS S70

ESN-2A 22.1 1% RWR71N22R1FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N22R1FSS70-ND RWR71N22R1FSS70 3110-RWR71N22R1FSS70
Product Name Through Hole Resistors RES 22.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers