Vishay Intertechnology, Inc. Through Hole Resistors RWR71N22R1FSBSL

Description
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N22R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N22R1FSBSL-ND
Through Hole Resistors RWR71N22R1FSBSL-ND
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.1 OHM 2W 1% WW AXIAL - RWR71N22R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR71N22R1FSBSL
RES 22.1 OHM 2W 1% WW AXIAL RWR71N22R1FSBSL
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71N22R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N22R1FSBSL
Wirewound Resistors 3110-RWR71N22R1FSBSL
ESN-2A 22.1 1% RWR71N22R1FS BSL

ESN-2A 22.1 1% RWR71N22R1FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N22R1FSBSL-ND RWR71N22R1FSBSL 3110-RWR71N22R1FSBSL
Product Name Through Hole Resistors RES 22.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers