Vishay Intertechnology, Inc. Wirewound Resistors RWR71N1001FMB12

Description
ESN-2A 1K 1% RWR71N1001FM B12
Request a Quote Datasheet
Description
ESN-2A 1K 1% RWR71N1001FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N1001FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N1001FMB12
Wirewound Resistors 3110-RWR71N1001FMB12
ESN-2A 1K 1% RWR71N1001FM B12

ESN-2A 1K 1% RWR71N1001FM B12

Supplier's Site Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR71N1001FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR71N1001FMB12
RES 1K OHM 2W 1% WW AXIAL RWR71N1001FMB12
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N1001FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N1001FMB12-ND
Through Hole Resistors RWR71N1001FMB12-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N1001FMB12 RWR71N1001FMB12 RWR71N1001FMB12-ND
Product Name Wirewound Resistors RES 1K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers