Vishay Intertechnology, Inc. RES 100 OHM 2W 0.1% WW AXIAL RWR71N1000BRBSL

Description
RES 100ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 0.1% WW AXIAL - RWR71N1000BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 0.1% WW AXIAL
RWR71N1000BRBSL
RES 100 OHM 2W 0.1% WW AXIAL RWR71N1000BRBSL
RES 100ohm 2W 0.1% WW AXIAL

RES 100ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N1000BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N1000BRBSL-ND
Through Hole Resistors RWR71N1000BRBSL-ND
100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71N1000BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N1000BRBSL
Wirewound Resistors 3110-RWR71N1000BRBSL
ESN-2A 100 .1% RWR71N1000BR BSL

ESN-2A 100 .1% RWR71N1000BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N1000BRBSL RWR71N1000BRBSL-ND 3110-RWR71N1000BRBSL
Product Name RES 100 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details