Vishay Precision Group Through Hole Resistors RWM10656802JB25E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM10656802JB25E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM10656802JB25E1-ND
Through Hole Resistors 716-RWM10656802JB25E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 10X65 68K 5% Bo50 E1 / Box Vishay - 70M4452 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 10X65 68K 5% Bo50 E1 / Box Vishay
70M4452
Rwm 10X65 68K 5% Bo50 E1 / Box Vishay 70M4452
RWM 10X65 68K 5% BO50 e1 / BOX

RWM 10X65 68K 5% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM10656802JB25E1-ND 70M4452
Product Name Through Hole Resistors Rwm 10X65 68K 5% Bo50 E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details