Vishay Precision Group Through Hole Resistors - RWM106410R0JB25E1 RWM106410R0JB25E1

Description
Manufacturer: Vishay Win Source Part Number: 892655-RWM106410R0JB 25E1 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 892655-RWM106410R0JB 25E1 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWM106410R0JB25E1 - 892655-RWM106410R0JB25E1 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RWM106410R0JB25E1
892655-RWM106410R0JB25E1
Through Hole Resistors - RWM106410R0JB25E1 892655-RWM106410R0JB25E1
Manufacturer: Vishay Win Source Part Number: 892655-RWM106410R0JB 25E1 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 892655-RWM106410R0JB25E1
Series: *
Features: Through Hole Resistor
Package: Box
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000

Buy Now
10 Ohm 25W Resistor - 53-RWM106410R0JB25E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 25W Resistor
53-RWM106410R0JB25E1
10 Ohm 25W Resistor 53-RWM106410R0JB25E1
Res Wirewound 10 Ohm 5% 25W ±75ppm/°C Vitreous Enamel AXL Box Product overview: RWM106410R0JB25E1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWM106410R0JB25E1 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 5% 25W ±75ppm/°C Vitreous Enamel AXL Box Product overview: RWM106410R0JB25E1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWM106410R0JB25E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-RWM106410R0JB25E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM106410R0JB25E1-ND
Through Hole Resistors 716-RWM106410R0JB25E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 10X64 10U 5% Bo50 E1 / Box Vishay - 70M4394 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 10X64 10U 5% Bo50 E1 / Box Vishay
70M4394
Rwm 10X64 10U 5% Bo50 E1 / Box Vishay 70M4394
RWM 10X64 10U 5% BO50 e1 / BOX

RWM 10X64 10U 5% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 892655-RWM106410R0JB25E1 53-RWM106410R0JB25E1 716-RWM106410R0JB25E1-ND 70M4394
Product Name Through Hole Resistors - RWM106410R0JB25E1 10 Ohm 25W Resistor Through Hole Resistors Rwm 10X64 10U 5% Bo50 E1 / Box Vishay
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Power Rating 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details