Vishay Precision Group Through Hole Resistors RWM0845R470JB25E1

Description
470 mOhms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMD-.47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMD-.47-ND
Through Hole Resistors RWMD-.47-ND
470 mOhms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

470 mOhms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RWMD-.47-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details