Vishay Precision Group Through Hole Resistors RWM08455602FB25E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM08455602FB25E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM08455602FB25E1-ND
Through Hole Resistors 716-RWM08455602FB25E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 8X45 56K 1% Bo50 E1 / Box Vishay - 70M4356 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 8X45 56K 1% Bo50 E1 / Box Vishay
70M4356
Rwm 8X45 56K 1% Bo50 E1 / Box Vishay 70M4356
RWM 8X45 56K 1% BO50 e1 / BOX

RWM 8X45 56K 1% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM08455602FB25E1-ND 70M4356
Product Name Through Hole Resistors Rwm 8X45 56K 1% Bo50 E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details