Vishay RWM08454702JB25E1 Resistor
Vishay RWM08454702JB25E1 Resistor
Vishay RWM08454702JB25E1 Resistor
Through Hole Resistor
Through Hole Wirewound Resistor, RWM Series, 47 kohm, 9.5 W, - 5%, 650 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4853842 | 4853842P | 716-RWM08454702JB25E1-ND | 97K9183 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Rwm Series, 47 Kohm, 9.5 W, 5%, 650 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole; 0845 | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 47000 ohms | |||
| Power Rating | 11 watts | 11 watts |