Vishay Intertechnology, Inc. Through Hole Resistors RWM08348R20JS09E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM08348R20JS09E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM08348R20JS09E1-ND
Through Hole Resistors 716-RWM08348R20JS09E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 8X34 8U2 5% Ba50 E1 / Bag Vishay - 70M4285 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 8X34 8U2 5% Ba50 E1 / Bag Vishay
70M4285
Rwm 8X34 8U2 5% Ba50 E1 / Bag Vishay 70M4285
RWM 8X34 8U2 5% BA50 e1 / BAG

RWM 8X34 8U2 5% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM08348R20JS09E1-ND 70M4285
Product Name Through Hole Resistors Rwm 8X34 8U2 5% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details