Vishay Precision Group Rwm* 8X26 15K 5% Am200 E1 Vishay RWM08261502JA14E1

Description
RWM* 8X26 15K 5% AM200 e1
Description
RWM* 8X26 15K 5% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 8X26 15K 5% Am200 E1 Vishay - 70M4184 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 8X26 15K 5% Am200 E1 Vishay
70M4184
Rwm* 8X26 15K 5% Am200 E1 Vishay 70M4184
RWM* 8X26 15K 5% AM200 e1

RWM* 8X26 15K 5% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M4184
Product Name Rwm* 8X26 15K 5% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details