Vishay Precision Group Rwm* 8X26 1K5 5% Tr1000 E1 Vishay RWM08261501JR15E1

Description
RWM* 8X26 1K5 5% TR1000 e1
Description
RWM* 8X26 1K5 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 8X26 1K5 5% Tr1000 E1 Vishay - 70M4183 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 8X26 1K5 5% Tr1000 E1 Vishay
70M4183
Rwm* 8X26 1K5 5% Tr1000 E1 Vishay 70M4183
RWM* 8X26 1K5 5% TR1000 e1

RWM* 8X26 1K5 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M4183
Product Name Rwm* 8X26 1K5 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details