Vishay Intertechnology, Inc. Through Hole Resistors RWM0634R820JS09E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM0634R820JS09E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM0634R820JS09E1-ND
Through Hole Resistors 716-RWM0634R820JS09E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 6X34 U82 5% Ba50 E1 / Bag Vishay - 70M4055 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 6X34 U82 5% Ba50 E1 / Bag Vishay
70M4055
Rwm 6X34 U82 5% Ba50 E1 / Bag Vishay 70M4055
RWM 6X34 U82 5% BA50 e1 / BAG

RWM 6X34 U82 5% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM0634R820JS09E1-ND 70M4055
Product Name Through Hole Resistors Rwm 6X34 U82 5% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers