Vishay RWM063447R0JS09E1 Resistor
Vishay RWM063447R0JS09E1 Resistor
Vishay RWM063447R0JS09E1 Resistor
47 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, RWM Series, 47 ohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
RESISTOR, AXIAL, WIREWOUND,M 47 OHM, 8W, -5%, 7.40X33.70 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4853303 | 4853303P | RWMC-47-ND | 92K8586 | 25471639 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Rwm Series, 47 Ohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Vishay | Resistor |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole; 0634 | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | ||
| Power Rating | 8 watts | 8 watts |