Vishay Intertechnology, Inc. Through Hole Resistors RWM06344300JS09E1

Description
430 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
430 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM06344300JS09E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM06344300JS09E1-ND
Through Hole Resistors 716-RWM06344300JS09E1-ND
430 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound

430 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-RWM06344300JS09E1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers