Vishay Precision Group Through Hole Resistors RWM06343302JS09E1

Description
33 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
33 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMC-33K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMC-33K-ND
Through Hole Resistors RWMC-33K-ND
33 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound

33 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 4853498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4853498
Through Hole Resistors 4853498
Vishay RWM06343302JS09E1 Resistor

Vishay RWM06343302JS09E1 Resistor

Supplier's Site
Through Hole Resistors - 4853498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4853498P
Through Hole Resistors 4853498P
Vishay RWM06343302JS09E1 Resistor

Vishay RWM06343302JS09E1 Resistor

Supplier's Site
Through Hole Resistors - 1679416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679416
Through Hole Resistors 1679416
Vishay RWM06343302JS09E1 Resistor

Vishay RWM06343302JS09E1 Resistor

Supplier's Site
Through Hole Wirewound Resistor, Rwm Series, 33 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Vishay - 92K8581 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rwm Series, 33 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Vishay
92K8581
Through Hole Wirewound Resistor, Rwm Series, 33 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Vishay 92K8581
Through Hole Wirewound Resistor, RWM Series, 33 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, RWM Series, 33 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 25471607 - Radwell International
Willingboro, NJ, United States
Resistor
25471607
Resistor 25471607
RESISTOR, RWM SERIES, 33K OHM, 8 WATT, - 5%, 500 V, AXIAL LEADED, WIRE WOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RWM SERIES, 33K OHM, 8 WATT, - 5%, 500 V, AXIAL LEADED, WIRE WOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RWMC-33K-ND 4853498 4853498P 92K8581 25471607
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Rwm Series, 33 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; 0634 ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A750RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details