Vishay Intertechnology, Inc. Through Hole Resistors RWM06341501GS09E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM06341501GS09E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM06341501GS09E1-ND
Through Hole Resistors 716-RWM06341501GS09E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 6X34 1K5 2% Ba50 E1 / Bag Vishay - 70M4074 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 6X34 1K5 2% Ba50 E1 / Bag Vishay
70M4074
Rwm 6X34 1K5 2% Ba50 E1 / Bag Vishay 70M4074
RWM 6X34 1K5 2% BA50 e1 / BAG

RWM 6X34 1K5 2% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM06341501GS09E1-ND 70M4074
Product Name Through Hole Resistors Rwm 6X34 1K5 2% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers