Vishay Precision Group RES WIREWOUND .47 OHM 7W RWM0622R470JA15E1

Description
RES WIREWOUND .47ohm 7W
Request a Quote Datasheet
Description
RES WIREWOUND .47ohm 7W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WIREWOUND .47 OHM 7W - RWM0622R470JA15E1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WIREWOUND .47 OHM 7W
RWM0622R470JA15E1
RES WIREWOUND .47 OHM 7W RWM0622R470JA15E1
RES WIREWOUND .47ohm 7W

RES WIREWOUND .47ohm 7W

Supplier's Site
Through Hole Resistors - RWMB-.47TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMB-.47TB-ND
Through Hole Resistors RWMB-.47TB-ND
470 mOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

470 mOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWM0622R470JA15E1 RWMB-.47TB-ND
Product Name RES WIREWOUND .47 OHM 7W Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.4700 ohms 0.4700 ohms
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details