Vishay Precision Group Rwm* 6X22 U39 5% Tr1000 E1 Vishay RWM0622R390JR15E1

Description
RWM* 6X22 U39 5% TR1000 e1
Description
RWM* 6X22 U39 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 U39 5% Tr1000 E1 Vishay - 70M3813 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 U39 5% Tr1000 E1 Vishay
70M3813
Rwm* 6X22 U39 5% Tr1000 E1 Vishay 70M3813
RWM* 6X22 U39 5% TR1000 e1

RWM* 6X22 U39 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3813
Product Name Rwm* 6X22 U39 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details