Vishay Precision Group Rwm* 6X22 91U 5% Tr1000 E1 Vishay RWM062291R0JR15E1

Description
RWM* 6X22 91U 5% TR1000 e1
Description
RWM* 6X22 91U 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 91U 5% Tr1000 E1 Vishay - 70M4047 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 91U 5% Tr1000 E1 Vishay
70M4047
Rwm* 6X22 91U 5% Tr1000 E1 Vishay 70M4047
RWM* 6X22 91U 5% TR1000 e1

RWM* 6X22 91U 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M4047
Product Name Rwm* 6X22 91U 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details