Vishay Precision Group Rwm* 6X22 32K 5% Tr1000 E1 Vishay RWM06223202JR15E1

Description
RWM* 6X22 32K 5% TR1000 e1
Description
RWM* 6X22 32K 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 32K 5% Tr1000 E1 Vishay - 70M3957 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 32K 5% Tr1000 E1 Vishay
70M3957
Rwm* 6X22 32K 5% Tr1000 E1 Vishay 70M3957
RWM* 6X22 32K 5% TR1000 e1

RWM* 6X22 32K 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3957
Product Name Rwm* 6X22 32K 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details