Vishay Precision Group Rwm* 6X22 3K 5% Tr1000 E1 Vishay RWM06223001JR15E1

Description
RWM* 6X22 3K 5% TR1000 e1
Description
RWM* 6X22 3K 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 3K 5% Tr1000 E1 Vishay - 70M3955 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 3K 5% Tr1000 E1 Vishay
70M3955
Rwm* 6X22 3K 5% Tr1000 E1 Vishay 70M3955
RWM* 6X22 3K 5% TR1000 e1

RWM* 6X22 3K 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3955
Product Name Rwm* 6X22 3K 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details