Vishay Precision Group Through Hole Resistors RWM06221501JA15E1

Description
1.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMB-1.5KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMB-1.5KTB-ND
Through Hole Resistors RWMB-1.5KTB-ND
1.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 6W, 5%; Resistance Vishay - 70M3875 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 6W, 5%; Resistance Vishay
70M3875
Wirewound Resistor, 1.5Kohm, 6W, 5%; Resistance Vishay 70M3875
WIREWOUND RESISTOR, 1.5KOHM, 6W, 5%; Resistance:1.5kohm; Product Range:RWM Series; Power Rating:6W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 6W, 5%; Resistance:1.5kohm; Product Range:RWM Series; Power Rating:6W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWMB-1.5KTB-ND 70M3875
Product Name Through Hole Resistors Wirewound Resistor, 1.5Kohm, 6W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers