Vishay Precision Group Through Hole Resistors RWM062210R0JA15E1

Description
10 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMB-10TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMB-10TB-ND
Through Hole Resistors RWMB-10TB-ND
10 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel - 70218727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel
70218727
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel 70218727
As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire. Features High Dissipation Up to 30 W (25°C) Fire Proof Excellent Endurance Typical Drift ±1.5% After 1000 h Conformal Vitreous Enamel All Welded Construction Low Ohmic Values 0.1 ω Available Termination: Sn/Ag/Cu

As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire.
Features

  • High Dissipation Up to 30 W (25°C)
  • Fire Proof
  • Excellent Endurance Typical Drift ±1.5% After 1000 h
  • Conformal Vitreous Enamel
  • All Welded Construction
  • Low Ohmic Values 0.1 Ω Available
  • Termination: Sn/Ag/Cu
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number RWMB-10TB-ND 70218727
Product Name Through Hole Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details