Vishay Precision Group Rwm* 5X26 91U 1% Am200 E1 Vishay RWM052691R0FA14E1

Description
RWM* 5X26 91U 1% AM200 e1
Description
RWM* 5X26 91U 1% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 91U 1% Am200 E1 Vishay - 70M3771 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 91U 1% Am200 E1 Vishay
70M3771
Rwm* 5X26 91U 1% Am200 E1 Vishay 70M3771
RWM* 5X26 91U 1% AM200 e1

RWM* 5X26 91U 1% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3771
Product Name Rwm* 5X26 91U 1% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details