Vishay Precision Group Rwm* 5X26 570U 5% Am200 E1 Vishay RWM05265700JA14E1

Description
RWM* 5X26 570U 5% AM200 e1
Description
RWM* 5X26 570U 5% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 570U 5% Am200 E1 Vishay - 70M3740 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 570U 5% Am200 E1 Vishay
70M3740
Rwm* 5X26 570U 5% Am200 E1 Vishay 70M3740
RWM* 5X26 570U 5% AM200 e1

RWM* 5X26 570U 5% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3740
Product Name Rwm* 5X26 570U 5% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers