Vishay Precision Group Rwm* 5X26 499U 1% Am200 E1 Vishay RWM05264990FA14E1

Description
RWM* 5X26 499U 1% AM200 e1
Description
RWM* 5X26 499U 1% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 499U 1% Am200 E1 Vishay - 40P7176 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 499U 1% Am200 E1 Vishay
40P7176
Rwm* 5X26 499U 1% Am200 E1 Vishay 40P7176
RWM* 5X26 499U 1% AM200 e1

RWM* 5X26 499U 1% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P7176
Product Name Rwm* 5X26 499U 1% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details