Vishay Precision Group Rwm* 5X26 330U 5% Tr1000 E1 Vishay RWM05263300JR15E1

Description
RWM* 5X26 330U 5% TR1000 e1
Description
RWM* 5X26 330U 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 330U 5% Tr1000 E1 Vishay - 70M3702 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 330U 5% Tr1000 E1 Vishay
70M3702
Rwm* 5X26 330U 5% Tr1000 E1 Vishay 70M3702
RWM* 5X26 330U 5% TR1000 e1

RWM* 5X26 330U 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3702
Product Name Rwm* 5X26 330U 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details