VISHAY PRECISION GROUP
RWM05263001JA14E1 -- RWM* 5X26 3K 5% AM200 E1 VISHAY
Vishay Precision Group
Rwm* 5X26 3K 5% Am200 E1 Vishay
RWM05263001JA14E1
Description
RWM* 5X26 3K 5% AM200 e1
Description
RWM* 5X26 3K 5% AM200 e1
Suppliers
Rwm* 5X26 3K 5% Am200 E1 Vishay
70M3697
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70M3697 |
|
Product Name
|
Rwm* 5X26 3K 5% Am200 E1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47000 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details