VISHAY PRECISION GROUP
RWM05262R00JA14E1 -- RWM* 5X26 2U 5% AM200 E1 VISHAY
Vishay Precision Group
Rwm* 5X26 2U 5% Am200 E1 Vishay
RWM05262R00JA14E1
Description
RWM* 5X26 2U 5% AM200 e1
Description
RWM* 5X26 2U 5% AM200 e1
Suppliers
Rwm* 5X26 2U 5% Am200 E1 Vishay
70M3651
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70M3651 |
|
Product Name
|
Rwm* 5X26 2U 5% Am200 E1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
280000 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers