Vishay Precision Group Rwm* 5X26 1U2 5% Tr1000 E1 Vishay RWM05261R20JR15E1

Description
RWM* 5X26 1U2 5% TR1000 e1
Description
RWM* 5X26 1U2 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 1U2 5% Tr1000 E1 Vishay - 70M3603 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 1U2 5% Tr1000 E1 Vishay
70M3603
Rwm* 5X26 1U2 5% Tr1000 E1 Vishay 70M3603
RWM* 5X26 1U2 5% TR1000 e1

RWM* 5X26 1U2 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3603
Product Name Rwm* 5X26 1U2 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details