Vishay Precision Group Rwm* 5X26 12U 5% Tr1000 E1 Vishay RWM052612R0JR15E1

Description
RWM* 5X26 12U 5% TR1000 e1
Description
RWM* 5X26 12U 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 12U 5% Tr1000 E1 Vishay - 70M3621 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 12U 5% Tr1000 E1 Vishay
70M3621
Rwm* 5X26 12U 5% Tr1000 E1 Vishay 70M3621
RWM* 5X26 12U 5% TR1000 e1

RWM* 5X26 12U 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3621
Product Name Rwm* 5X26 12U 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details