Vishay Precision Group Rwm* 4X22 U39 5% Tr1000 E1 Vishay RWM0422R390JR15E1

Description
RWM* 4X22 U39 5% TR1000 e1
Description
RWM* 4X22 U39 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X22 U39 5% Tr1000 E1 Vishay - 70M3362 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X22 U39 5% Tr1000 E1 Vishay
70M3362
Rwm* 4X22 U39 5% Tr1000 E1 Vishay 70M3362
RWM* 4X22 U39 5% TR1000 e1

RWM* 4X22 U39 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3362
Product Name Rwm* 4X22 U39 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers