Vishay Precision Group Rwm* 4X22 510U 5% Tr1000 E1 Vishay RWM04225100JR15E1

Description
RWM* 4X22 510U 5% TR1000 e1
Description
RWM* 4X22 510U 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X22 510U 5% Tr1000 E1 Vishay - 70M3523 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X22 510U 5% Tr1000 E1 Vishay
70M3523
Rwm* 4X22 510U 5% Tr1000 E1 Vishay 70M3523
RWM* 4X22 510U 5% TR1000 e1

RWM* 4X22 510U 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3523
Product Name Rwm* 4X22 510U 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers