Vishay Precision Group Rwm* 4X22 3U3 2% Tr1000 E1 Vishay RWM04223R30GR15E1

Description
RWM* 4X22 3U3 2% TR1000 e1
Description
RWM* 4X22 3U3 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X22 3U3 2% Tr1000 E1 Vishay - 70M3465 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X22 3U3 2% Tr1000 E1 Vishay
70M3465
Rwm* 4X22 3U3 2% Tr1000 E1 Vishay 70M3465
RWM* 4X22 3U3 2% TR1000 e1

RWM* 4X22 3U3 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3465
Product Name Rwm* 4X22 3U3 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details