Vishay Precision Group Rwm* 4X22 332U 2% Am500 E1 Vishay RWM04223320GA20E1

Description
RWM* 4X22 332U 2% AM500 e1
Description
RWM* 4X22 332U 2% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X22 332U 2% Am500 E1 Vishay - 70M3484 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X22 332U 2% Am500 E1 Vishay
70M3484
Rwm* 4X22 332U 2% Am500 E1 Vishay 70M3484
RWM* 4X22 332U 2% AM500 e1

RWM* 4X22 332U 2% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3484
Product Name Rwm* 4X22 332U 2% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details