Vishay Precision Group Rwm* 4X10 U91 5% Am500 E1 Vishay RWM0410R910JA20E1

Description
RWM* 4X10 U91 5% AM500 e1
Description
RWM* 4X10 U91 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 U91 5% Am500 E1 Vishay - 70M3080 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 U91 5% Am500 E1 Vishay
70M3080
Rwm* 4X10 U91 5% Am500 E1 Vishay 70M3080
RWM* 4X10 U91 5% AM500 e1

RWM* 4X10 U91 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3080
Product Name Rwm* 4X10 U91 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers