Vishay Precision Group Rwm* 4X10 U15 1% Tr1000 E1 Vishay RWM0410R150FR15E1

Description
RWM* 4X10 U15 1% TR1000 e1
Description
RWM* 4X10 U15 1% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 U15 1% Tr1000 E1 Vishay - 70M3033 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 U15 1% Tr1000 E1 Vishay
70M3033
Rwm* 4X10 U15 1% Tr1000 E1 Vishay 70M3033
RWM* 4X10 U15 1% TR1000 e1

RWM* 4X10 U15 1% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3033
Product Name Rwm* 4X10 U15 1% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details