VISHAY PRECISION GROUP
RWM0410R100FA20E1 -- RWM* 4X10 U1 1% AM500 E1 VISHAY
Vishay Precision Group
Rwm* 4X10 U1 1% Am500 E1 Vishay
RWM0410R100FA20E1
Description
RWM* 4X10 U1 1% AM500 e1
Description
RWM* 4X10 U1 1% AM500 e1
Suppliers
Rwm* 4X10 U1 1% Am500 E1 Vishay
70M3024
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70M3024 |
|
Product Name
|
Rwm* 4X10 U1 1% Am500 E1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3300 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details