Vishay Precision Group Rwm* 4X10 86U 5% Tr1000 E1 Vishay RWM041086R0JR15E1

Description
RWM* 4X10 86U 5% TR1000 e1
Description
RWM* 4X10 86U 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 86U 5% Tr1000 E1 Vishay - 70M3318 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 86U 5% Tr1000 E1 Vishay
70M3318
Rwm* 4X10 86U 5% Tr1000 E1 Vishay 70M3318
RWM* 4X10 86U 5% TR1000 e1

RWM* 4X10 86U 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3318
Product Name Rwm* 4X10 86U 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details