Vishay Precision Group Rwm* 4X10 8K2 5% Am500 E1 Vishay RWM04108201JA20E1

Description
RWM* 4X10 8K2 5% AM500 e1
Description
RWM* 4X10 8K2 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 8K2 5% Am500 E1 Vishay - 70M3316 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 8K2 5% Am500 E1 Vishay
70M3316
Rwm* 4X10 8K2 5% Am500 E1 Vishay 70M3316
RWM* 4X10 8K2 5% AM500 e1

RWM* 4X10 8K2 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3316
Product Name Rwm* 4X10 8K2 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details