Vishay Precision Group Rwm* 4X10 7K5 5% Am500 E1 Vishay RWM04107501JA20E1

Description
RWM* 4X10 7K5 5% AM500 e1
Description
RWM* 4X10 7K5 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 7K5 5% Am500 E1 Vishay - 70M3305 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 7K5 5% Am500 E1 Vishay
70M3305
Rwm* 4X10 7K5 5% Am500 E1 Vishay 70M3305
RWM* 4X10 7K5 5% AM500 e1

RWM* 4X10 7K5 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3305
Product Name Rwm* 4X10 7K5 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details