Vishay Precision Group Rwm* 4X10 62U 2% Tr1000 E1 Vishay RWM041062R0GR15E1

Description
RWM* 4X10 62U 2% TR1000 e1
Description
RWM* 4X10 62U 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 62U 2% Tr1000 E1 Vishay - 70M3276 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 62U 2% Tr1000 E1 Vishay
70M3276
Rwm* 4X10 62U 2% Tr1000 E1 Vishay 70M3276
RWM* 4X10 62U 2% TR1000 e1

RWM* 4X10 62U 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3276
Product Name Rwm* 4X10 62U 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers