Vishay Precision Group Rwm* 4X10 215U 5% Am500 E1 Vishay RWM04102150JA20E1

Description
RWM* 4X10 215U 5% AM500 e1
Description
RWM* 4X10 215U 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 215U 5% Am500 E1 Vishay - 09N2835 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 215U 5% Am500 E1 Vishay
09N2835
Rwm* 4X10 215U 5% Am500 E1 Vishay 09N2835
RWM* 4X10 215U 5% AM500 e1

RWM* 4X10 215U 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09N2835
Product Name Rwm* 4X10 215U 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details