Vishay Precision Group Rwm* 4X10 1U3 5% Am500 E1 Vishay RWM04101R30JA20E1

Description
RWM* 4X10 1U3 5% AM500 e1
Description
RWM* 4X10 1U3 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 1U3 5% Am500 E1 Vishay - 70M3091 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 1U3 5% Am500 E1 Vishay
70M3091
Rwm* 4X10 1U3 5% Am500 E1 Vishay 70M3091
RWM* 4X10 1U3 5% AM500 e1

RWM* 4X10 1U3 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3091
Product Name Rwm* 4X10 1U3 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details