Vishay Precision Group Rwm* 4X10 150U 2% Tr1000 E1 Vishay RWM04101500GR15E1

Description
RWM* 4X10 150U 2% TR1000 e1
Description
RWM* 4X10 150U 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 150U 2% Tr1000 E1 Vishay - 70M3132 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 150U 2% Tr1000 E1 Vishay
70M3132
Rwm* 4X10 150U 2% Tr1000 E1 Vishay 70M3132
RWM* 4X10 150U 2% TR1000 e1

RWM* 4X10 150U 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3132
Product Name Rwm* 4X10 150U 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details