Vishay Precision Group Rwm* 4X10 1K2 2% Tr1000 E1 Vishay RWM04101201GR15E1

Description
RWM* 4X10 1K2 2% TR1000 e1
Description
RWM* 4X10 1K2 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 1K2 2% Tr1000 E1 Vishay - 70M3121 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 1K2 2% Tr1000 E1 Vishay
70M3121
Rwm* 4X10 1K2 2% Tr1000 E1 Vishay 70M3121
RWM* 4X10 1K2 2% TR1000 e1

RWM* 4X10 1K2 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3121
Product Name Rwm* 4X10 1K2 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details